Product Overview: LM22680QMR-ADJ/NOPB
The LM22680QMR-ADJ/NOPB is a highly efficient, monolithic synchronous step-down voltage regulator designed by Texas Instruments. This regulator is a part of the LM22680 series, which offers a range of output current options suitable for various applications. The adjustable version allows for a versatile output voltage that can be tailored to specific needs, making it an ideal choice for a wide range of electronic devices.
Key Features
- Adjustable Output Voltage: The output voltage can be set from 1.285V to 30V, allowing for high flexibility in design applications.
- High Efficiency: With an efficiency of up to 95%, the LM22680QMR-ADJ/NOPB ensures minimal power loss and heat generation.
- Load Current: It can deliver up to 2A of continuous load current, which is suitable for a variety of medium-power applications.
- Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, accommodating a broad spectrum of supply sources.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against potentially damaging conditions.
- Frequency Synchronization: Its switching frequency can be synchronized to an external clock, reducing electromagnetic interference (EMI).
- Automotive-Qualified: The NOPB (lead-free) designation indicates compliance with RoHS standards, and the device is suitable for automotive applications.
Applications
The LM22680QMR-ADJ/NOPB is designed for a diverse range of applications, including but not limited to:
- Automotive systems
- Industrial power systems
- Telecommunications equipment
- Networking and data storage systems
- Point-of-load conversions
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the LM22680QMR-ADJ/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry and is manufactured to ensure a long operational lifespan even under harsh conditions.
With its robust feature set and versatile application range, the LM22680QMR-ADJ/NOPB is an excellent choice for designers seeking a reliable and efficient voltage regulation solution.