EN
  • EN
  • DE

LM239ADRG4

Part No LM239ADRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Maximum) 3mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2mA
Operating Temperature Range -25°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1197198-LM239ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM239A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM239ADRG4 CAD Model

Description

The LM239ADRG4 is a quadruple differential comparator designed by Texas Instruments, renowned for its reliability and versatility in a wide range of applications. This high-performance device is engineered to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a bipolar supply operation.

Key Features

  • Wide Supply Range: The LM239ADRG4 can be powered by a single supply ranging from 2V to 36V or dual supplies of ±1V to ±18V, making it flexible for use in various electronic circuits.
  • Low Supply Current: It boasts a low supply current, which is independent of the magnitude of the power supply voltage, contributing to energy-efficient operation.
  • Low Input Bias Current: The device features a low input bias current, thereby reducing errors in applications requiring high impedance.
  • Input Offset Voltage: An offset voltage parameter specifies the maximum differential input voltage for which the output will not saturate, ensuring precision in voltage comparison.
  • Output Compatibility: The open-collector outputs of the LM239ADRG4 can be connected to other open-collector outputs to achieve wired-AND relationships, offering flexibility in output configurations.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial-grade applications.

Applications

The LM239ADRG4 is ideal for use in multiple applications due to its robust feature set. It is commonly used in:

  • Industrial control systems
  • Limit comparators
  • Time-delay generators
  • Voltage level detectors
  • Window comparators
  • Motor controllers
  • Alarm systems

Package and Quality

The LM239ADRG4 is offered in a 14-pin SOIC package, which is compact and suitable for surface-mount technology. Texas Instruments ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations regarding hazardous substances.

In summary, the LM239ADRG4 differential comparator from Texas Instruments is a highly reliable and efficient solution for a wide array of electronic applications requiring precise voltage comparison and decision-making capabilities.

You May Also Be Interested in

Micrel
Lowest to $0.2645
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $12.4752

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1534 $50.6220
700+ $0.1437 $100.5900
1,085+ $0.1388 $150.5980
1,550+ $0.1291 $200.1050
2,015+ $0.1243 $250.4645
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,800 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess