EN
  • EN
  • DE
  • IT

LM239PW

Part No LM239PW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4 DIFF 14TSSOP / Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -25°C ~ 85°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Base Product Number LM239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355187-LM239PW
Ultra Librarian 3D Model Ultra Librarian LM239PW CAD Model

Description

Overview of Texas Instruments LM239PW

The LM239PW from Texas Instruments is a versatile and reliable quad differential comparator designed to cater to a wide range of applications within electronic circuits. This precision device is engineered to operate over a single or dual supply voltage range, making it suitable for both consumer and industrial products.

Key Features

  • Wide Voltage Range: The LM239PW can function on a supply voltage range from 2V to 36V for single supply operations and ±1V to ±18V for dual supplies, offering flexibility for various circuit designs.
  • Low Supply Current: It features a low supply current drain, independent of the supply voltage, which is typical at 0.8 mA, making it an energy-efficient choice for battery-powered devices.
  • Input Offset Voltage: The comparator has a low input offset voltage which reduces the error in applications requiring high precision.
  • Input Common-Mode Voltage Range: The LM239PW includes a common-mode input voltage range that extends to the negative supply, enhancing its versatility in single-supply operations.
  • Output Compatibility: The output of the LM239PW can be connected to other voltages within the power supply range, and it is compatible with TTL, MOS, and CMOS logic systems.
  • Differential Input Voltage Range: With a differential input voltage range equal to the supply voltage, this comparator is designed for a variety of applications.

Applications

The LM239PW is adept at handling applications that require voltage or current monitoring, such as:

  • Limit comparators
  • Voltage and current level detectors
  • Pulse, square wave, and time delay generators
  • High-speed analog-to-digital converters
  • Precision circuits
  • Window comparators

Package and Quality

The device is offered in a TSSOP-14 (Thin Shrink Small Outline Package) package, which is not only space-saving but also suitable for surface mount technology, enhancing its integration into compact circuit designs. Texas Instruments ensures high standards of quality and reliability for the LM239PW, making it a trustworthy component for both commercial and industrial applications.

With its comprehensive set of features, the LM239PW comparator from Texas Instruments is an excellent choice for designers looking for a reliable and flexible component to integrate into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 W/LATCH SC70-6
Lowest to $7.4392
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.3966
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.3321
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO
Need more? Email Us
Texas Instruments
DUAL INDUSTRIAL GRADE STANDARD C / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-WSON (2x2)
Lowest to $0.2627
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.6625
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 12QFN
Lowest to $7.9137
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1388 $50.6620
770+ $0.1301 $100.1770
1,195+ $0.1257 $150.2115
1,715+ $0.1169 $200.4835
2,225+ $0.1125 $250.3125
2,780+ $0.1081 $300.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess