EN
  • EN
  • DE

LM25017MR/NOPB

Part No LM25017MR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8SOPWR / Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 48V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 40V
Current - Output 650mA
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM25017
Other Names 296-35774-5,-296-35774-5,2266-LM25017MR/NOPB,-296-35774-5
Standard Package 95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249713-LM25017MR/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25017MR/NOPB CAD Model

Description

Product Overview: LM25017MR/NOPB

The LM25017MR/NOPB is a highly efficient, synchronous step-down switching regulator from Texas Instruments. Designed to deliver up to 650 mA of continuous output current, this regulator operates over a wide input voltage range from 4.5 V to 28 V, making it suitable for a variety of applications including industrial, automotive, and telecommunications.

Key Features

  • Wide Input Voltage Range: Operates from 4.5 V to 28 V, accommodating a variety of power sources.
  • High-Efficiency Synchronous Buck Regulator: Integrated FETs ensure high efficiency, reducing thermal stress and improving system reliability.
  • Constant On-Time (COT) Control: Offers a fast transient response and requires no loop compensation, simplifying the design and reducing external component count.
  • Adjustable Output Voltage: The output voltage can be set to as low as 0.8 V with a high accuracy of ±1.5%, allowing for flexibility in powering different loads.
  • Frequency Synchronization: Allows synchronization to an external clock to mitigate electromagnetic interference (EMI) concerns.
  • Protection Features: Includes overvoltage protection, thermal shutdown, and cycle-by-cycle current limit for enhanced safety and reliability.
  • Compact Package: Available in a small MSOP-10 package, ideal for space-constrained applications.

Applications

The LM25017MR/NOPB is versatile and can be used in a wide array of applications, including:

  • Industrial power systems
  • Automotive infotainment and body electronics
  • Telecommunication equipment
  • Distributed power architectures
  • Point of load conversions

Quality and Environmental Compliance

The device is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances. Texas Instruments ensures that this product meets high-quality standards, offering reliability for professional and commercial uses.

With its robust feature set and flexible design capabilities, the LM25017MR/NOPB is an excellent choice for designers looking for a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0304 $51.5168
36+ $2.8387 $102.1932
55+ $2.7428 $150.8540
79+ $2.5510 $201.5290
102+ $2.4551 $250.4202
128+ $2.3592 $301.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess