EN
  • EN
  • DE

LM25066IPSQX/NOPB

Part No LM25066IPSQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT/PROT PMBUS 24WQFN / Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Base Station-Networking Line Cards, Servers
Current - Supply 5.8mA
Voltage - Supply 2.9V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LM25066
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253135-LM25066IPSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25066IPSQX/NOPB CAD Model

Description

Product Overview: LM25066IPSQX/NOPB

The LM25066IPSQX/NOPB is a high-performance system power management and protection IC from Texas Instruments. This advanced product is designed to accurately monitor both a 12V supply and the current flowing in the power path, making it an essential component for power supply designers looking for an efficient power management solution.

Key Features

  • Precision Power Monitoring: The LM25066IPSQX/NOPB integrates a precision current sensing circuit that allows for accurate measurement of the input current. This enables the device to provide real-time power usage data which is crucial for managing and optimizing system power consumption.
  • Supply Voltage Supervision: The device includes a high-accuracy voltage supervisor that monitors the input supply voltage. This feature ensures that the system operates within the specified voltage range, protecting sensitive electronic components from potential damage caused by voltage fluctuations.
  • Programmable Power Limiting: Designers can set a specific power limit according to their system requirements. When the monitored power exceeds the programmed threshold, the LM25066IPSQX/NOPB responds quickly to prevent damage to the system by reducing or disconnecting the load.
  • Hot Swap and ORing Control: The IC supports hot-swap and ORing control functions, which are essential for systems that require high availability and redundancy. These features allow for the safe insertion and removal of circuit boards from live backplanes and the seamless transitioning between redundant power supplies.
  • Communication Interface: An SMBus/PMBus™ compatible interface is available for communication with the host controller. Through this interface, the system can access the IC's internal registers for configuration, monitoring, and fault reporting.

Applications

The LM25066IPSQX/NOPB is well-suited for a wide range of applications, particularly in complex systems requiring detailed power consumption monitoring and robust protection features. It is commonly used in:

  • Data centers and telecommunications
  • Industrial and enterprise computing systems
  • High-performance workstations and servers
  • Networking equipment such as routers and switches

Quality and Reliability

Encased in a highly robust, lead-free 24-lead QFN package, the LM25066IPSQX/NOPB is designed to meet the rigorous standards of industrial and commercial applications. Texas Instruments' commitment to quality ensures that this product provides reliable performance under a wide range of environmental conditions.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1235 $53.6055
30+ $3.3834 $101.5020
46+ $3.2776 $150.7696
64+ $3.1719 $203.0016
82+ $3.0662 $251.4284
110+ $2.7490 $302.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess