EN
  • EN
  • DE

RX-8025T

Part No RX-8025T
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 303414-RX-8025T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RX-8025T CAD Model

Description

The RX-8025T is a real-time clock (RTC) module manufactured by Epson. It's a compact and low-power device designed to provide accurate timekeeping in a variety of applications. The module integrates a 32.768 kHz crystal oscillator, which contributes to its precise timekeeping capabilities. The RX-8025T is a popular choice for applications where maintaining accurate time and date information is crucial, even when the main system power is off.

Applications

  • Industrial control systems: Used for time-stamping events and scheduling tasks.
  • Point-of-sale (POS) terminals: Provides accurate time for transaction logging.
  • Consumer electronics: Found in devices like digital cameras, audio players, and set-top boxes for timekeeping purposes.
  • Metering devices: Accurately records time for energy consumption monitoring.
  • Automotive applications: Integrated into car navigation and infotainment systems.

Features

  • Integrated 32.768 kHz crystal oscillator: Ensures accurate and stable timekeeping.
  • I2C serial interface: Allows easy communication with a microcontroller or other system components.
  • Low power consumption: Extends battery life in portable applications.
  • Small package size: Enables integration into compact devices.
  • Wide operating voltage range: Offers flexibility in system design.
  • Temperature compensation: Improves accuracy over a wide temperature range.
  • Backup battery switchover function: Automatically switches to a backup battery when the main power supply fails, preserving time and date information.
  • Alarm function: Can be programmed to generate an interrupt at a specific time or date.
  • Timer function: Provides a programmable timer for various applications.

Benefits

  • Accurate timekeeping: Provides reliable time and date information.
  • Reduced system complexity: Integrates all necessary components for timekeeping into a single module.
  • Lower power consumption: Extends battery life in portable devices.
  • Easy integration: Simple I2C interface simplifies system design.
  • Improved system reliability: Backup battery switchover ensures continuous operation even during power outages.

Additional Details

The RX-8025T typically operates with a supply voltage in the range of 1.8V to 5.5V. It supports the I2C serial communication protocol for data transfer. The module is available in various package options, including small surface-mount packages. The operating temperature range is typically between -40°C and +85°C. The accuracy of the RTC is influenced by factors such as the crystal oscillator frequency tolerance and temperature variations. However, the integrated temperature compensation feature helps to minimize the impact of temperature changes on accuracy. Data is stored in registers that can be accessed through the I2C interface. The device also offers programmable interrupt outputs which can be used to trigger external events.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess