EN
  • EN
  • DE

LM25085MM

Part No LM25085MM
Manufacturer Texas Instruments
Description LM25085, LM25085-Q1 42V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1197264-LM25085MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25085MM CAD Model

Description

The LM25085MM is a power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to efficiently convert a higher voltage to a lower voltage using a buck (step-down) topology. This switch mode regulator is ideal for a wide range of applications, including industrial, automotive, and telecommunications systems that require a compact, efficient, and reliable power conversion solution.

Key Features

  • Voltage Range: The LM25085MM operates with an input voltage range of 4.5V to 42V, making it versatile for various systems with different power supply requirements.
  • Output Current: It is capable of delivering an output current of up to 2.5A, which is suitable for a broad range of low-to-medium power applications.
  • High Efficiency: The device employs a constant on-time (COT) control scheme that provides fast transient response and excellent loop stability while maintaining high efficiency over a wide load range.
  • Protection Features: It includes a range of protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout (UVLO), ensuring the safety and reliability of the operation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Package: The LM25085MM is available in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications.

Applications

With its robust feature set and performance, the LM25085MM is an excellent choice for a variety of applications, including:

  • Point of Load (POL) power supplies
  • Aftermarket automotive accessories
  • Industrial control systems
  • Telecommunication equipment
  • Portable electronics

The LM25085MM from Texas Instruments is a testament to TI's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems. Its combination of efficiency, reliability, and versatility makes it an essential component for designers looking to optimize their power supply designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9221 $57.6630
65+ $1.5772 $102.5180
100+ $1.5279 $152.7900
140+ $1.4786 $207.0040
175+ $1.4293 $250.1275
235+ $1.2814 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess