EN
  • EN
  • DE
  • IT

LM2574-5.0BWM

Part No LM2574-5.0BWM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LIN 52KHZ 0.5A BUCK REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Micrel
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Current - Output 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Base Product Number LM2574
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181655-LM2574-5.0BWM
Ultra Librarian 3D Model Ultra Librarian LM2574-5.0BWM CAD Model

Description

The LM2574-5.0BWM is a step-down DC-DC switching regulator integrated circuit (IC) designed for power management applications.

  • Input Voltage Range: Operates with a wide input voltage range of up to 40V.
  • Output Voltage: Fixed @ 5V.
  • Maximum Output Current: 500mA.
  • Topology: This IC utilizes a buck topology.
  • Switching Frequency: Operates @ a switching frequency of 52kHz.
  • Package: Available in a 14-SOIC package, which is surface mountable.
  • Rectification: The LM2574-5.0BWM does not feature synchronous rectification.
  • Temperature Range: Operates within a temperature range of -40°C to 85°C.
  • Manufacturer: This IC is manufactured by Micrel.
  • Status: Currently active in the market.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess