EN
  • EN
  • DE
  • IT

LM2574HVM-ADJ

Part No LM2574HVM-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK ADJ 500MA 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 50
MSL Level 2A (4 Weeks)
Win Source Part Number 1197316-LM2574HVM-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574HVM-ADJ CAD Model

Description

The LM2574HVM-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator that offers the convenience of a fixed 52kHz switching frequency and the flexibility of an adjustable output voltage. This regulator is capable of delivering up to 0.5A of load current, with excellent line and load regulation.

LM2574HVM-ADJ Voltage Regulator

Key Features:

  • Adjustable Output Voltage Range: 1.23V to 37V
  • Maximum Output Current: 0.5A
  • Efficiency up to 85%
  • 52kHz Fixed Frequency Internal Oscillator
  • Thermal Shutdown and Current Limit Protection
  • Requires Only 4 External Components
  • Available in TO-263 Package

Applications:

The LM2574HVM-ADJ is versatile and can be used in a variety of applications, including simple high-efficiency step-down (buck) regulators, efficient pre-regulators for linear regulators, and on-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Performance Benefits:

With its straightforward pin configuration and the ability to cater to a wide voltage range, the LM2574HVM-ADJ is an excellent choice for designers looking for a reliable and easy-to-use step-down regulator. Its high efficiency significantly reduces the amount of heat generated, thereby eliminating the need for heat sinks in most applications. The built-in protection features ensure long-term reliability and stability of your power supply design.

Design Support:

Texas Instruments provides comprehensive design support for the LM2574HVM-ADJ, including detailed datasheets, application notes, and a suite of design tools to help engineers streamline the design process and select the appropriate components for their specific requirements.

Learn More About LM2574HVM-ADJ

You May Also Be Interested in

Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8977 $62.0793
20+ $5.6597 $113.1940
31+ $5.4827 $169.9637
43+ $5.3059 $228.1537
55+ $5.1290 $282.0950
74+ $4.5985 $340.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 657 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess