EN
  • EN
  • DE
  • IT

LM2574HVMX-15

Part No LM2574HVMX-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK 15V 500MA 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 15V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1197317-LM2574HVMX-15
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574HVMX-15 CAD Model

Description

LM2574HVMX-15 Product Image

The LM2574HVMX-15, from Texas Instruments, is a monolithic integrated circuit designed for use as a simple and efficient step-down (buck) voltage regulator. This versatile component is capable of driving a 0.5A load with excellent line and load regulation. The fixed output voltage version of 15V makes it convenient for applications where a regulated supply is needed from higher voltage sources.

Key Features

  • Output Voltage: Fixed 15V
  • Output Current: 0.5A
  • Voltage Input Range: 4V to 60V
  • Efficiency: Up to 77% at 15V output
  • Switching Frequency: 52 kHz fixed frequency internal oscillator
  • Thermal Shutdown and Current Limit Protection: Ensures safe operation under abnormal conditions
  • Package: Surface-mount SOP-14

The LM2574HVMX-15 integrates all the active functions required for a step-down (buck) switching regulator. Designed to minimize the number of external components, it simplifies the power supply design process, making it ideal for space-constrained applications.

The device features a standard circuit architecture that includes a stable 52 kHz oscillator, a temperature-compensated reference, a high-gain error amplifier, a current-limiting circuit, and a high-current output switch. This architecture, combined with the use of a few external components, can deliver significant advantages in terms of size and thermal performance.

With its wide input voltage range and ability to operate efficiently over a temperature range of -40°C to +125°C, the LM2574HVMX-15 is suitable for a variety of applications, including on-board regulation for elimination of noise and distribution problems associated with single-point regulation. Its robust design ensures performance reliability and longevity, making it a preferred choice for industrial, automotive, and consumer electronics markets.

Applications: The LM2574HVMX-15 is commonly used in simple low-power DC-DC converters, wall transformers, distributed power supply systems, and as a pre-regulator for linear regulators.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9475 $54.4225
25+ $4.0595 $101.4875
39+ $3.9326 $153.3714
53+ $3.8058 $201.7074
68+ $3.6789 $250.1652
91+ $3.2983 $300.1453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess