EN
  • EN
  • DE
  • IT

LM2574HVN-ADJ/NOPB

Part No LM2574HVN-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 120863-LM2574HVN-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2574HVN-ADJ/NOPB CAD Model

Description

The LM2574HVN-ADJ/NOPB is a high-quality, advanced switching regulator manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Output Voltage: Adjustable between 1.23V and 37V
  • Load: 0.5A
  • Frequency: Fixed @ 52kHz
  • Efficiency: Up to 77%
  • Shutdown mode current: 50µA
  • Protection features: Thermal shutdown and current limit
  • Package: 5-Lead TO-220 package

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess