EN
  • EN
  • DE
  • IT

LM2575HVN-5.0/NOPB

Part No LM2575HVN-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 16-DIP / Conv DC-DC 4V to 60V Step Down Single-Out 5V 1A 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 5V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 778726-LM2575HVN-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2575HV
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian LM2575HVN-5.0/NOPB CAD Model

Description

Overview of LM2575HVN-5.0/NOPB

The LM2575HVN-5.0/NOPB is a highly efficient, monolithic integrated circuit for voltage regulation manufactured by Texas Instruments. It is designed to deliver a fixed output voltage of 5.0V with a maximum output current of 1A, making it suitable for a wide array of applications requiring a stable power supply. The device is part of the LM2575 series, which is known for its easy-to-use and robust design, providing an ideal solution for simple step-down (buck) regulators.

Key Features

  • Output Voltage: Fixed 5.0V with a precision of ±4% over line and load conditions.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Input Voltage Range: Operates from a wide input voltage range of 4V to 60V, accommodating a variety of power sources.
  • Efficiency: High efficiency with a typical value of 77% at 5V output, reducing power loss and heat generation.
  • Thermal Shutdown and Current Limit: Enhanced protection features include thermal shutdown and current limit to safeguard the device and the load under extreme conditions.
  • Frequency: Features a fixed 52 kHz switching frequency, which allows for smaller external components.
  • Packaging: Available in a robust and reliable TO-220 package, ensuring ease of handling and mounting.

Applications

The LM2575HVN-5.0/NOPB is suitable for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Quality and Reliability

With its NO-lead (NOPB) finish, the LM2575HVN-5.0/NOPB is committed to environmental standards, reducing hazardous substances in electronic components. Texas Instruments ensures that this product meets high-quality and reliability standards, making it a suitable choice for professional and industrial applications where performance and durability are critical.

Conclusion

The LM2575HVN-5.0/NOPB by Texas Instruments stands out as a reliable and efficient solution for voltage regulation needs. Its ease of use, combined with its robust feature set, makes it an excellent choice for designers looking to implement a stable power supply in their systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess