The LM2575M-5.0 from Texas Instruments is a versatile and robust integrated circuit designed to provide a fixed 5V output voltage with a maximum output current of 1A. This step-down voltage regulator, also known as a buck converter, is highly efficient and is designed to simplify the implementation of a switching power supply with its minimal external components.
Key Features
- Output Voltage: Fixed 5V output with high precision.
- Output Current: Capable of delivering up to 1A of load current.
- Input Voltage Range: Operates from a wide input range of 4V to 40V, making it suitable for a variety of applications.
- Efficiency: High conversion efficiency, which is essential for battery-powered devices.
- Thermal Shutdown and Current Limit: Features protection mechanisms for increased reliability.
- Package: Available in a 16-pin SOIC package, which is ideal for space-constrained applications.
- Frequency: 52kHz fixed frequency internal oscillator.
- Standard Series: Part of Texas Instruments' LM2575 series, known for easy-to-use and reliable voltage regulators.
Applications
The LM2575M-5.0 is suitable for a wide range of applications, including:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators.
- Positive to negative converter (Buck-Boost).
Design Support
Texas Instruments provides comprehensive design support for the LM2575M-5.0, including datasheets, reference designs, and simulation tools to assist engineers in creating efficient power supply solutions. By taking advantage of these resources, developers can reduce design time and ensure optimal performance of their applications.
Note: Before integrating the LM2575M-5.0 into any design, it is recommended to consult the most current product data and application notes from Texas Instruments to ensure compliance with specific use cases and safety standards.