EN
  • EN
  • DE
  • IT

LM2575MX-ADJ

Part No LM2575MX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM1575/LM2575/LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 1A 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM2575
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1197374-LM2575MX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575MX-ADJ CAD Model

Description

The LM2575MX-ADJ from Texas Instruments is a versatile and efficient adjustable output step-down (buck) voltage regulator that is a part of the LM2575 series. This regulator is capable of delivering up to 1A of output current and can handle input voltages that range from 4.75V to 40V, making it a suitable choice for a wide array of applications.

With its adjustable output voltage feature, the LM2575MX-ADJ provides designers with the flexibility to set the output voltage to a desired value by using just two external resistors. This voltage can be adjusted from 1.23V to 37V, which covers most common logic levels and power rails. The device also features a fixed 52 kHz switching frequency, which allows for a balance between efficiency and the size of external components.

Key Features

  • Output Voltage: Adjustable from 1.23V to 37V
  • Output Current: Capable of delivering up to 1A
  • Input Voltage Range: 4.75V to 40V
  • Efficiency: High efficiency due to integrated switch
  • Thermal Shutdown and Current Limit: Protection features for enhanced reliability
  • Standard Packaging: Available in surface-mount SOP-8 package

The LM2575MX-ADJ also incorporates several protective features that ensure the longevity and reliability of the device. It includes thermal shutdown to prevent overheating and current limiting to protect against overcurrent conditions. Additionally, the regulator has an inherent cycle-by-cycle shutdown feature that guards against output overload.

Designed for ease of use, this regulator can be implemented in various applications with minimal external components. Typical applications for the LM2575MX-ADJ include simple high-efficiency step-down regulators, efficient pre-regulators for linear regulators, and on-card switching regulators for elimination of noise and distribution problems associated with single-point regulation. It is also suitable for use in battery chargers, consumer electronics, and automotive applications that require an adjustable power supply.

Overall, the LM2575MX-ADJ from Texas Instruments is a reliable and flexible solution for designers looking to create an efficient power supply with an adjustable output voltage.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess