EN
  • EN
  • DE
  • IT

LM2575N-12/NOPB

Part No LM2575N-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1053009-LM2575N-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575N-12/NOPB CAD Model

Description

The LM2575N-12/NOPB from Texas Instruments is a versatile and robust step-down voltage regulator that offers a fixed output voltage of 12V. It is part of the LM2575 series, which is well-known for its simplicity and ease of use in a wide range of applications. This regulator is designed to minimize the number of external components, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: Fixed 12V output with a 4% tolerance.
  • Output Current: Capable of delivering up to 1A of load current with excellent line and load regulation.
  • Efficiency: High efficiency up to 77%, which varies with input voltage, output voltage, and load current.
  • Operating Frequency: 52kHz fixed frequency internal oscillator.
  • Thermal Shutdown and Current Limit: In-built thermal shutdown and current limit protections provide reliable operation under abnormal operating conditions.
  • Versatility: Suitable for a wide variety of applications, including simple high-efficiency step-down (buck) regulators, efficient pre-regulators, and more.
  • Package: Standard TO-220 package that is easy to install and handle.
  • Lead-Free: NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM2575N-12/NOPB is a highly versatile component that can be used in a diverse array of electronic devices and systems. Its applications include, but are not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Conclusion

Overall, the LM2575N-12/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 12V output. Its ease of use, combined with its robust protection features, makes it an excellent choice for both novice and experienced designers looking to create a stable power supply in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess