EN
  • EN
  • DE
  • IT

LM2577MX-12

Part No LM2577MX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 12V 24SOIC / Conv DC-DC 3.5V to 40V Step Up Single-Out 12V 3A 24-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 3A (Switch)
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 778745-LM2577MX-12
Popularity Medium
Supply and Demand Status Limited
Family Name LM2577MX-12
Introduction Date April 01, 1995
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2577MX-12 CAD Model

Description

LM2577MX-12 Voltage Regulator by Texas Instruments

The LM2577MX-12 is a versatile and robust voltage regulator integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of power conversion and regulation needs. This IC is part of the Simple Switcher® family, which is renowned for its ease of use and reliability. With its ability to step up, step down, or invert voltage levels, the LM2577MX-12 is a highly flexible solution suitable for various applications.

Key Features:

  • Adjustable Output Voltage: The LM2577MX-12 can be configured to provide an adjustable output voltage ranging from 1.23V to 57V, which makes it highly adaptable to different voltage requirements.
  • High Efficiency: With a typical conversion efficiency of up to 90%, this IC ensures minimal energy loss during voltage regulation, making it suitable for energy-sensitive applications.
  • 3.0A Output Current: It is capable of delivering a load current of up to 3.0A, providing sufficient power for a wide array of electronic devices and circuits.
  • 52 kHz Fixed Frequency Internal Oscillator: The built-in oscillator ensures a stable switching frequency, which simplifies the design of external components and reduces noise interference.
  • Thermal Shutdown and Current Limit Protection: Advanced protection features guard against over-temperature and over-current conditions, enhancing the longevity and reliability of both the IC and the end application.

Applications:

The LM2577MX-12 is ideal for use in a variety of applications, including but not limited to:

  • Switching power supplies
  • Power inverters
  • Battery chargers
  • DC-DC converters
  • LED drivers
  • Embedded systems

Package and Quality:

The LM2577MX-12 is available in a compact SOP-8 (Small Outline Package) which is suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this IC is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability.

With its combination of efficiency, power-handling capability, and protective features, the LM2577MX-12 from Texas Instruments stands out as a top choice for designers looking for a reliable and versatile voltage regulation solution.

You May Also Be Interested in

Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess