EN
  • EN
  • DE
  • IT

LM2577N-15/NOPB

Part No LM2577N-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 15V 16DIP / Conv DC-DC 3.5V to 40V Step Up Single-Out 15V 3A 16-Pin PDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 40V
Output Voltage 15V
Output Current 3A (Switch)
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 778746-LM2577N-15/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2577N-15
Introduction Date April 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2577N-15/NOPB CAD Model

Description

LM2577N-15/NOPB - Texas Instruments

The LM2577N-15/NOPB from Texas Instruments is a highly versatile DC-DC converter that is part of the Simple Switcher® series of power regulators. This device is designed to efficiently step-up (boost) or step-down (buck) voltages, which makes it an ideal choice for a wide range of applications, such as battery-operated devices, embedded systems, and portable electronics.

Key Features:

  • Adjustable Output Voltage: The LM2577N-15/NOPB offers an adjustable output voltage range, which can be set with two external resistors. This flexibility allows designers to tailor the output to suit their specific requirements.
  • High Efficiency: This device is capable of delivering high efficiency, which is essential for prolonging battery life in portable applications and reducing heat generation in enclosed environments.
  • 3.0 A Switch Current Capability: The integrated switch can handle up to 3.0 A, making it suitable for a variety of high-power applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 3.5 V to 40 V, accommodating a broad spectrum of power sources.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering and provides predictable performance.
  • Thermal Shutdown and Current Limit Protection: Built-in protection features ensure the longevity and reliability of both the LM2577N-15/NOPB and the end application under adverse conditions.

Applications:

  • Power supplies for battery-operated devices
  • Embedded systems and microcontroller power supplies
  • Positive to negative converter (inverting)
  • Step-up or step-down voltage applications

The LM2577N-15/NOPB comes in a through-hole, 5-pin TO-220 package, which is commonly used for easy mounting on printed circuit boards. Its robust design and comprehensive feature set make it a reliable and efficient solution for managing power in a variety of electronic devices. With the NOPB (No Lead (Pb)) designation, this component is compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess