EN
  • EN
  • DE
  • IT

LM2577SX-12/NOPB

Part No LM2577SX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 12V TO263 / Conv DC-DC 3.5V to 40V Step Up Single-Out 12V 3A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 3A (Switch)
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 778749-LM2577SX-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2577
Introduction Date April 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2577SX-12/NOPB CAD Model

Description

The LM2577SX-12/NOPB is a versatile and robust step-up voltage regulator from Texas Instruments, designed to cater to a variety of applications requiring voltage boost functionality. This integrated circuit is part of the SIMPLE SWITCHER® family, known for its ease of use and implementation in various electronic designs.

Key Features

  • Adjustable Output Voltage: The LM2577SX-12/NOPB allows for an adjustable output voltage up to 57V, which can be set with external resistors.
  • Fixed Output Voltage Version: This particular model provides a fixed 12V output, making it suitable for applications requiring a stable and reliable 12V power supply.
  • High Efficiency: With a switch efficiency of up to 77%, the device ensures minimal power loss during voltage conversion, making it ideal for power-sensitive applications.
  • Wide Input Voltage Range: The device operates with an input voltage range from 3.5V to 40V, accommodating a variety of power sources.
  • High Output Current: It can deliver output currents up to 3A, making it suitable for high-power applications.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device against over-temperature and over-current conditions, enhancing its reliability and longevity.

Applications

The LM2577SX-12/NOPB is a highly versatile component that can be used in a wide range of applications, such as:

  • Powering 12V systems from lower voltage sources
  • Battery-powered devices requiring a stable 12V output
  • Automotive accessories and onboard electronics
  • Industrial control systems
  • Telecommunication infrastructure

Package and Quality

The device comes in a TO-263 surface-mount package, which is suitable for automated assembly processes and is designed for optimal thermal performance. The LM2577SX-12/NOPB is RoHS compliant and is manufactured with a "No Lead" (NOPB) designation, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of features, the LM2577SX-12/NOPB from Texas Instruments stands out as a reliable and efficient solution for boosting voltage in a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess