EN
  • EN
  • DE
  • IT

LM2578AM/NOPB

Part No LM2578AM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV 0.75A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 40V
Output Current 750mA (Switch)
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053071-LM2578AM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2578AM/NOPB CAD Model

Description

Product Overview: Texas Instruments LM2578AM/NOPB

The Texas Instruments LM2578AM/NOPB is a versatile switch-mode power converter that is designed to offer efficient voltage regulation across a broad range of applications. This integrated circuit is part of the Simple Switcher® series, which is renowned for its ease of use and robust performance. It is particularly well-suited for projects that require a compact, reliable, and high-efficiency power supply solution.

Key Features

  • Adjustable Output Voltage: The LM2578AM/NOPB allows users to set the output voltage to a desired level, which can range from 1.23V to 37V, making it highly adaptable to various circuit requirements.
  • High Efficiency: With a switch-mode design, the device can achieve a conversion efficiency that is significantly higher than that of linear voltage regulators, especially at higher input voltages.
  • Wide Input Voltage Range: This product supports an input voltage range from 4V to 40V, catering to a variety of power sources and ensuring stable operation under diverse conditions.
  • Current Mode Operation: The current mode control provides excellent transient response and simplifies loop compensation.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device from damage caused by overheating and overcurrent conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency oscillator helps to reduce the size of external components and simplifies the design process.

Applications

The LM2578AM/NOPB is a flexible component that can be used in a variety of electronic applications. It is especially useful in situations where space is at a premium and power efficiency is crucial. Typical applications include:

  • Simple High-Voltage Power Supplies
  • Battery Chargers
  • DC-DC Converters for Distributed Power Systems
  • Automotive Accessories
  • Portable Electronic Devices

Environmental and Regulatory Compliance

The LM2578AM/NOPB is in compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets the European Union's environmental standards. The NOPB designation indicates that the component is lead-free, making it suitable for use in a wide range of consumer and industrial products that demand environmentally conscious components.

With its combination of flexibility, efficiency, and protection features, the Texas Instruments LM2578AM/NOPB switch-mode power converter stands out as a solid choice for designers looking to create robust power supply circuits in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6134 $56.4690
85+ $1.3238 $112.5230
135+ $1.2825 $173.1375
185+ $1.2411 $229.6035
235+ $1.1997 $281.9295
315+ $1.0756 $338.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess