EN
  • EN
  • DE
  • IT

LM2587T-5.0/NOPB

Part No LM2587T-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG 5V 5A TO220 / Conv DC-DC 4V to 40V Step Up Single-Out 5V 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778765-LM2587T-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2587S
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2587T-5.0/NOPB CAD Model

Description

Overview of Texas Instruments LM2587T-5.0/NOPB

The LM2587T-5.0/NOPB is a highly efficient, SIMPLE SWITCHER® 5A Flyback Regulator from the reputable manufacturer, Texas Instruments. This component is designed to provide designers with a robust power management solution for a wide range of applications. Its ease of use and minimal external components make it an ideal choice for quick and reliable designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is suitable for many digital and analog circuits.
  • Current Capability: It can deliver up to 5A of output current, making it suitable for powering a variety of moderate to high-power applications.
  • High Efficiency: The regulator operates with high efficiency, which reduces power loss and heat generation, thereby improving the reliability and lifespan of the product.
  • Versatility: It is capable of performing flyback, step-up, and forward converter regulator configurations, providing flexibility in its application.
  • Protection Features: Includes thermal shutdown and current limit protection to safeguard the device and the load from damage due to overheating or overcurrent conditions.
  • No External Bootstrap Capacitor: The LM2587 does not require an external bootstrap capacitor, which simplifies the design and reduces component count.

Applications

The LM2587T-5.0/NOPB is suitable for a variety of applications, including but not limited to:

  • Power supplies for digital systems
  • Industrial power systems
  • Telecommunications equipment
  • Automotive accessories

Quality and Reliability

Encased in a TO-220 package, the LM2587T-5.0/NOPB is designed with a lead (Pb)-free finish, denoted by the 'NOPB' suffix, ensuring compliance with RoHS regulations. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliable performance even in the most demanding conditions.

Conclusion

With its robust feature set, the LM2587T-5.0/NOPB from Texas Instruments stands out as a versatile and reliable choice for engineers and designers looking to implement an efficient power management solution in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2994 $66.4970
11+ $10.9124 $120.0364
16+ $10.5715 $169.1440
22+ $10.2304 $225.0688
29+ $9.8894 $286.7926
38+ $8.8664 $336.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess