EN
  • EN
  • DE
  • IT

LM2931AS-5.0/NOPB

Part No LM2931AS-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 141571-LM2931AS-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931AS-5.0/NOPB CAD Model

Description

The LM2931AS-5.0/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments, a leading global semiconductor company.

  • Product: LM2931AS-5.0/NOPB
  • Manufacturer: Texas Instruments
  • Output Voltage: 5.0V
  • Feature: Low dropout voltage
  • Output Current: Up to 100 mA
  • Output Voltage Tolerance: Typically ±3%
  • Protection Features: Thermal shutdown, current limiting, "error flag" output
  • Package: Compact TO-263
  • Input Voltages: 3.0V to 26V

You May Also Be Interested in

Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1666 $56.8326
27+ $4.2393 $114.4611
41+ $4.1068 $168.3788
57+ $3.9743 $226.5351
73+ $3.8418 $280.4514
98+ $3.4444 $337.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess