The LM2588T-3.3 from Texas Instruments is a part of the SIMPLE SWITCHER® family of power converters, which are known for their ease of use and robust performance. This particular model is a 3.3V, 3A flyback regulator, which is capable of stepping up, stepping down, or inverting an input voltage. It is designed for a wide range of applications, including telecommunications, consumer electronics, and industrial systems.
Key Features
- Output Voltage: Fixed 3.3V output with excellent line and load regulation.
- Output Current: Capable of delivering up to 3A of continuous output current.
- Versatility: Can be used in step-up, step-down, and voltage-inverting applications with a wide input voltage range.
- Efficiency: Integrated switch design ensures high efficiency and reduces external component count.
- Protection Features: Includes thermal shutdown and current limit protection to enhance system reliability.
- Frequency: 52 kHz fixed frequency internal oscillator.
- Package: Available in a 5-lead TO-220 package, which is suitable for through-hole mounting.
Applications
The LM2588T-3.3 is ideal for a variety of applications due to its flexibility and robustness. It can be used in:
- Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
- Multiple output power supplies.
- Telecommunications equipment.
- Portable devices and battery-powered systems.
- Industrial power systems.
Design Support
Texas Instruments provides comprehensive design support for the LM2588T-3.3, including datasheets, application notes, and a suite of design and simulation tools to assist engineers in optimizing their power supply designs. The SIMPLE SWITCHER® design software helps to simplify and expedite the design process, ensuring that the LM2588T-3.3 can be easily integrated into a wide range of power applications.