The LM2594HVM-5.0, manufactured by Texas Instruments, is a highly efficient, monolithic integrated circuit for voltage regulation. Designed specifically to provide a simple and robust solution for a wide range of applications, this voltage regulator offers a fixed output voltage of 5.0V, making it an ideal choice for standardized circuits that require a stable power supply.
Key Features
- Output Voltage: Fixed 5.0V with high precision.
- Output Current: Capable of delivering up to 0.5A of continuous output current.
- Efficiency: Integrated switch allows for efficiencies up to 77%, reducing heat dissipation and power loss.
- Operating Frequency: 150 kHz fixed frequency internal oscillator.
- Thermal Shutdown: In-built thermal shutdown and current limit protection ensure safe operation under abnormal conditions.
- Voltage Range: Wide input voltage range from 4.5V to 40V accommodates a variety of sources and transient conditions.
Applications
The LM2594HVM-5.0 is versatile and can be used in various applications such as:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the LM2594HVM-5.0 is no exception. This product is built to meet the rigorous standards of the industry, ensuring long-term stability and performance in your applications.
Package and Availability
The device is available in a thermally enhanced 20-lead TSSOP (PWP) package, which is designed to improve the thermal performance and allow for higher output currents. It is also available in a standard SOIC-8 package. For detailed information, refer to the datasheet and Texas Instruments' official website for the latest availability and pricing information.