EN
  • EN
  • DE

LM2594N-3.3

Part No LM2594N-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2594
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197539-LM2594N-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2594N-3.3 CAD Model

Description

The LM2594N-3.3, manufactured by Texas Instruments, is a highly efficient, monolithic integrated circuit for voltage regulation that belongs to the LM2594 series of Simple Switcher power converters. This regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 0.5A load with excellent line and load regulation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for a wide range of applications in electronics that require a regulated 3.3V supply.
  • Output Current: The LM2594N-3.3 is capable of delivering up to 0.5A of continuous output current.
  • Efficiency: This voltage regulator is designed for high efficiency, with a typical value of 77% at 500mA load, minimizing heat generation and power loss.
  • Switching Frequency: The device operates at a fixed frequency of 150 kHz, allowing for the use of smaller, more cost-effective inductors and capacitors.
  • Thermal Shutdown and Current Limit: In-built thermal shutdown and current limit protections ensure the safety and longevity of the device under excessive load or temperature conditions.
  • Package: The LM2594N-3.3 is available in a standard 8-pin PDIP package, which is easy to handle and suitable for through-hole mounting.

Applications

This voltage regulator is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2594N-3.3 voltage regulator is no exception and is designed to meet the rigorous standards expected from a leading semiconductor manufacturer. With its robust design and built-in protection features, the LM2594N-3.3 is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess