The LM2597HVMX-5.0/NOPB from Texas Instruments is a highly efficient, step-down voltage regulator that comes in a small surface mount package. This regulator is part of the LM2597 series, which is known for its simple and easy-to-use features, making it a popular choice among engineers and designers for a wide range of applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 5.0V, which is suitable for logic circuits and standard power supply designs.
- Output Current: It is capable of delivering up to 0.5A of continuous output current to the load.
- High Efficiency: The LM2597HVMX-5.0/NOPB operates with a high efficiency, which can be up to 80%, reducing heat generation and saving energy in your application.
- Adjustable Output: The output voltage can be adjusted from 1.23V to 37V when used with external resistors.
- Wide Input Voltage Range: It can handle a wide input voltage range from 4.5V to 40V, accommodating various supply voltages.
- Thermal Shutdown and Current Limit: In-built thermal shutdown and current limit protections ensure the device operates within safe limits.
- Frequency Operation: The device operates at a switching frequency of 150 kHz, which allows for smaller external components, resulting in a compact power supply design.
- Series: The regulator is part of the LM2597 series, which is known for its reliable and robust performance.
Applications
The LM2597HVMX-5.0/NOPB is versatile and can be used in various applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Quality and Reliability
As with all Texas Instruments products, the LM2597HVMX-5.0/NOPB is designed to meet the highest quality and reliability standards. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliability across a wide range of temperatures.