EN
  • EN
  • DE

LM2608ATL-1.8

Part No LM2608ATL-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 400mA Sub-miniature, High Efficiency, Programmable DC-DC Converter with Linear Mode | IC REG BUCK PROG 400MA 10USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Function Step-Down
Topology Buck
Output Type Programmable
Voltage - Input (Minimum) 2.8V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V, 1.8V
Output Current 400mA
Switching Frequency 610kHz
Synchronous Rectifier Yes
Temperature Range - Operating -35°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFBGA, DSBGA
Supplier Device Package 10-TμSMD (2.25x2.5)
Family Part Number LM2608
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197608-LM2608ATL-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2608ATL-1.8 CAD Model

Description

The LM2608ATL-1.8 from Texas Instruments is a highly efficient, switched capacitor voltage converter that operates as a charge pump to provide a fixed 1.8V output voltage. Designed for applications requiring an efficient power conversion, this device is particularly suitable for battery-powered systems where extending the battery life is of utmost importance.

With a small form factor and low power consumption, the LM2608ATL-1.8 is an ideal solution for portable electronics. It supports a wide input voltage range from 2.7V to 4.5V, enabling it to operate from a variety of power sources including single-cell lithium-ion batteries. The device's high switching frequency allows the use of small, low-cost capacitors, reducing the overall footprint and cost of the power supply design.

Key Features:

  • Fixed Output Voltage: Provides a stable 1.8V output, which is essential for consistent device performance.
  • High Efficiency: The charge pump technology ensures efficient power conversion, which translates to longer battery life in portable applications.
  • Low Noise Operation: Designed to minimize output voltage ripple and electromagnetic interference, making it suitable for noise-sensitive applications.
  • Wide Input Voltage Range: Accommodates a range of power sources, enhancing the versatility of the device across different applications.
  • Compact Size: The small package size is perfect for space-constrained applications such as mobile phones, PDAs, and other handheld devices.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Headsets
  • Handheld Devices

The LM2608ATL-1.8 is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring reliability and performance. Its robust design and high-quality construction make it an excellent choice for designers seeking a cost-effective and space-saving power conversion solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess