EN
  • EN
  • DE

LM2618BTL

Part No LM2618BTL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 300MA 10USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Programmable 1.8V, 1.83V, 1.87V, 1.92V 1 Output 300mA 10-WFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFBGA, DSBGA
Case / Package 10-TµSMD (2.25x2.5)
Family Name LM2618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM2618BTL, LM2618BTLTR-NDR, LM2618BTLCT, LM2618BTLTR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877216-LM2618BTL
Ultra Librarian 3D Model Ultra Librarian LM2618BTL CAD Model

Description

The LM2618BTL from Texas Instruments is a highly efficient, space-conscious voltage regulator designed for the modern electronics market. This regulator is part of TI's extensive line of power management integrated circuits, which are renowned for their reliability and performance.

Key Features

  • Adjustable Output Voltage: The LM2618BTL offers a versatile voltage range, making it suitable for a variety of applications where the voltage requirements may vary.
  • High Efficiency: With an emphasis on power conservation, this device provides excellent efficiency, which is crucial for battery-operated devices.
  • Small Form Factor: The compact size of the LM2618BTL makes it an ideal choice for space-constrained applications, such as portable devices and wearables.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, thus enhancing its longevity and reliability.
  • Low Dropout: The low dropout (LDO) feature of this voltage regulator means it can maintain a stable output voltage even when the input voltage is close to the output voltage, which is beneficial for maintaining consistent performance.

Applications

The LM2618BTL is designed to meet the needs of a diverse range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Systems
  • GPS Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Range 1.25V to 3.3V (Adjustable) Output Current Up to 600mA Package Type BTL (Micro SMD)

Overall, the LM2618BTL from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess