EN
  • EN
  • DE

LM2623LDX/NOPB

Part No LM2623LDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.2A 14WSON / Conv DC-DC 0.8V to 14V Step Up Single-Out 1.24V to 14V 2A 14-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.8V
Voltage Input MAX 14V
Output Voltage 1.24V
Output Voltage MAX 14V
Output Current 2.2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x4)
Win Source Part Number 778794-LM2623LDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2623
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2623LDX/NOPB CAD Model

Description

The LM2623LDX/NOPB is a high-efficiency, general-purpose, step-up DC-DC switching regulator designed by Texas Instruments. This compact and versatile component is ideal for use in a variety of applications, including portable devices, where power efficiency and conservation are critical. The LM2623LDX/NOPB operates at a switching frequency of 1.2MHz, allowing for small surface mount inductors and capacitors to be used, resulting in a reduced footprint on the PCB.

Key Features

  • Adjustable Output Voltage: The output voltage is adjustable, which provides flexibility in powering various devices requiring different voltage levels.
  • High Efficiency: With its high-efficiency design, it reduces power loss during operation, thereby extending battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, making it suitable for battery-powered devices.
  • Internal Compensation: The device includes internal frequency compensation, which simplifies the design and reduces external component count.
  • Small Package: Housed in a small LLP-14 package, the LM2623LDX/NOPB saves space on the PCB, making it ideal for compact electronic assemblies.

Applications

  • Portable and battery-powered equipment
  • Handheld instruments
  • Wireless peripherals
  • Medical devices
  • Power supply for sensors and small motors

Quality and Reliability

The LM2623LDX/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability. The device is available in a lead-free, environmentally friendly package, and is characterized for operation from -40°C to 125°C, accommodating a wide range of temperature conditions.

Ordering Information

The part number LM2623LDX/NOPB signifies the device is provided in a tape and reel packaging suitable for automated assembly processes. When ordering, ensure to specify the correct package type and quantity to meet your manufacturing needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4724 $51.5340
85+ $1.2081 $102.6885
130+ $1.1704 $152.1520
180+ $1.1326 $203.8680
230+ $1.0949 $251.8270
310+ $0.9816 $304.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess