EN
  • EN
  • DE

LM2633MTD/NOPB

Part No LM2633MTD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR 2-PHS SYNC 48TSSOP / DC/DC Cntrlr Dual-OUT Step Down 250kHz 48-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Controller, Intel Mobile CPU
Voltage - Input 4.5 V ~ 30 V
Number of Outputs 3
Voltage - Output 0.93 V ~ 2 V, 1.25 V ~ 6 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 778795-LM2633MTD/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2633
Introduction Date August 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2633MTD/NOPB CAD Model

Description

The LM2633MTD/NOPB is a high-performance, integrated circuit from Texas Instruments, designed to cater to a wide range of power management applications. This versatile device is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronic systems.

Key Features

  • High Efficiency: The LM2633MTD/NOPB boasts an impressive efficiency rate, which is essential for minimizing heat generation and power loss in electronic systems, leading to more reliable and energy-efficient operation.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, ensuring that connected components receive a stable power supply, which is crucial for the optimal performance and longevity of electronic devices.
  • Adjustable Output: The flexibility of an adjustable output voltage allows this component to be used in a variety of applications, catering to different voltage requirements with ease.
  • Thermal Protection: With built-in thermal protection, the LM2633MTD/NOPB is safeguarded against overheating, which is vital for maintaining the integrity and safety of the entire system.
  • Low Standby Current: The low standby current feature of this IC ensures that power consumption is kept to a minimum when the device is in idle mode, contributing to the overall energy efficiency of the system.

Applications

The LM2633MTD/NOPB is suitable for a broad array of applications, including but not limited to:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems

Quality and Reliability

Texas Instruments is renowned for its rigorous quality control and the LM2633MTD/NOPB is no exception. This product is available in a thermally enhanced TSSOP-EP package, which not only aids in heat dissipation but also ensures a compact footprint on the PCB. The "NOPB" designation indicates that this device is lead-free, making it compliant with RoHS regulations and environmentally friendly.

Whether you're designing a new power system or upgrading an existing one, the LM2633MTD/NOPB by Texas Instruments is an excellent choice for a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess