EN
  • EN
  • DE

LM26420XSQX/NOPB

Part No LM26420XSQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM26420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38098-6, -296-38098-1-ND, LM26420XSQX, LM26420XSQX-ND, 296-38098-2, 296-38098-1, LM26420XSQX/NOPB-ND
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877222-LM26420XSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26420XSQX/NOPB CAD Model

Description

The LM26420XSQX/NOPB from Texas Instruments is a dual 2A, high-efficiency, step-down DC/DC regulator designed to provide a comprehensive power management solution for a wide range of applications. This device integrates two PWM DC/DC converters into a single package, which allows for a compact and efficient design.

Featuring a wide input voltage range from 2.7V to 5.5V, the LM26420XSQX/NOPB is capable of delivering up to 2A of continuous output current per channel, making it an ideal choice for portable and battery-powered devices such as smartphones, tablets, and other handheld electronics. The output voltage is adjustable via external resistors, which provides flexibility in matching the voltage requirements of various loads.

The regulator operates at a fixed frequency of 2.2MHz, allowing the use of small surface-mount inductors and capacitors, which minimizes the solution size and improves the response to load transients. Additionally, the high switching frequency enables a fast control loop, providing excellent line and load regulation.

The LM26420XSQX/NOPB incorporates a range of protective features to ensure the reliability and longevity of the end application. These include over-temperature protection, under-voltage lockout, and current overload protection. The device also features internal soft-start to reduce inrush current during startup, which minimizes stress on the input power source.

This regulator comes in a thermally enhanced 24-pin WQFN package, which is designed to improve heat dissipation. The LM26420XSQX/NOPB is part of Texas Instruments' commitment to providing energy-efficient power solutions, and it is RoHS compliant and lead-free, reflecting the company's dedication to environmental sustainability.

With its combination of high efficiency, dual-channel output, and compact design, the LM26420XSQX/NOPB is a versatile power management solution that meets the evolving needs of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0953 $53.2389
30+ $3.3603 $100.8090
47+ $3.2553 $152.9991
64+ $3.1503 $201.6192
83+ $3.0453 $252.7599
110+ $2.7302 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess