EN
  • EN
  • DE

LM2670S-12

Part No LM2670S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | IC REG BUCK 12V 3A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2670
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197683-LM2670S-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2670S-12 CAD Model

Description

Introducing the LM2670S-12 Regulator from Texas Instruments

The LM2670S-12 is a high-efficiency, step-down voltage regulator manufactured by the renowned electronics company, Texas Instruments. This regulator is part of the LM2670 series, which is known for its remarkable performance in converting higher input voltages into lower output voltages with minimal power loss. The LM2670S-12 is specifically designed to deliver a fixed output voltage of 12V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

One of the standout features of the LM2670S-12 is its Simple Switcher® technology, which simplifies the design of switch-mode power supplies. This technology allows for easy and efficient use, with minimal external components required. The regulator can handle input voltages in the range of 8V to 40V, providing a versatile solution for various electronic devices and systems.

The LM2670S-12 boasts an impressive efficiency rate, which can reach up to 92%, thereby reducing the heat generated and improving the longevity of the product. This high efficiency is maintained over a wide range of output currents, thanks to its advanced circuit design. The device is capable of providing up to 3A of continuous output current, which is suitable for powering a broad spectrum of electronic components.

For added convenience and safety, the LM2670S-12 includes built-in protection features such as thermal shutdown, current limit, and overvoltage protection. These features ensure that the device operates within safe parameters, protecting both the regulator and the connected components from potential damage.

The regulator comes in a TO-263 package, which is known for its excellent thermal performance and compact footprint. This makes the LM2670S-12 easy to integrate into space-constrained applications while providing sufficient heat dissipation for reliable operation.

In summary, the LM2670S-12 from Texas Instruments is a robust, efficient, and user-friendly voltage regulator that offers a fixed 12V output with high efficiency and reliability. Its comprehensive protection features and Simple Switcher® technology make it an excellent choice for designers looking to streamline their power supply designs across a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5370 $52.2960
19+ $5.3637 $101.9103
29+ $5.1961 $150.6869
40+ $5.0285 $201.1400
52+ $4.8609 $252.7668
69+ $4.3580 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess