EN
  • EN
  • DE

LM2673T-3.3

Part No LM2673T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK 3.3V 3A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2673
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197738-LM2673T-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2673T-3.3 CAD Model

Description

The LM2673T-3.3 is a high-efficiency, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® series and is known for its ease of use and robust performance. It is capable of delivering up to 3A of continuous output current with an input voltage range of 8V to 40V. The LM2673T-3.3 is specifically designed to provide a regulated 3.3V output voltage, making it an ideal choice for a wide array of applications, including industrial controls, consumer electronics, and embedded systems.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering 3A of continuous current.
  • Efficiency: Up to 92% efficient operation, minimizing heat generation and power loss.
  • Adjustable Switching Frequency: The switching frequency can be set between 260 kHz and 400 kHz, allowing flexibility in balancing efficiency and component size.
  • Thermal Shutdown: Built-in thermal shutdown feature protects the device in high-temperature conditions.
  • Current Limit Protection: Offers current limiting to protect the device and the load from overcurrent conditions.

Applications

The LM2673T-3.3's stable and reliable 3.3V output makes it suitable for a variety of uses, including but not limited to:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Point of load conversions from higher voltage power rails.
  • Battery-powered devices requiring efficient power management.
  • Telecommunications infrastructure.

Package and Quality

The LM2673T-3.3 comes in a TO-220 package, known for its ease of handling and excellent thermal performance. Texas Instruments ensures high-quality standards, and the product is compliant with RoHS regulations, ensuring environmental considerations are met.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including datasheets, design tools, and application notes to facilitate the integration of the LM2673T-3.3 into their projects. Technical support is also available to address any design or product-related questions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0028 $52.0364
31+ $3.2843 $101.8133
48+ $3.1817 $152.7216
65+ $3.0790 $200.1350
84+ $2.9764 $250.0176
113+ $2.6685 $301.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess