EN
  • EN
  • DE

LM2673T-ADJ

Part No LM2673T-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK ADJ 3A TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2673
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197740-LM2673T-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2673T-ADJ CAD Model

Description

Product Overview: LM2673T-ADJ

The LM2673T-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator with an adjustable output. It is part of the SIMPLE SWITCHER® series, which is known for its ease of use and robust performance. This regulator is capable of driving a 3A load with excellent line and load regulation. The versatility of the adjustable version allows designers to tailor the output voltage to their specific needs, making it an ideal choice for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The LM2673T-ADJ provides an adjustable output voltage range from 1.2V to 37V, which can be set with just two external resistors.
  • High Efficiency: With efficiencies up to 92%, this regulator ensures minimal heat generation and is suitable for use in energy-sensitive applications.
  • Integrated Features: The device includes a fixed frequency oscillator (260kHz), a precision reference, and a high-side switch with current limiting and thermal shutdown for added protection.
  • Simple Design: The SIMPLE SWITCHER® concept allows for easy design with minimal external components, reducing overall design complexity and time to market.
  • Wide Input Voltage Range: The LM2673T-ADJ operates over a wide input voltage range from 8V to 40V, accommodating a variety of power sources.

Applications

The LM2673T-ADJ is suitable for a diverse array of applications, including:

  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Adjustable power supplies
  • Step-down modules in distributed power systems

Package and Quality

Encased in a TO-220 package, the LM2673T-ADJ is designed for easy integration into a variety of circuit boards. The robust packaging ensures reliability and durability even in challenging environments. Texas Instruments is committed to maintaining the highest quality standards, and this product meets or exceeds industry norms for performance and reliability.

Overall, the LM2673T-ADJ from Texas Instruments stands out as a high-performance, adjustable voltage regulator that offers both flexibility and reliability for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8168 $52.3512
21+ $4.7728 $100.2288
33+ $4.6237 $152.5821
45+ $4.4745 $201.3525
58+ $4.3254 $250.8732
78+ $3.8779 $302.4762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess