The LM2678SDX-5.0 is a highly efficient, step-down voltage regulator from the reputable semiconductor manufacturer Texas Instruments. This device is designed to provide a fixed output voltage of 5V with an impressive output current of up to 5A. It is part of the LM2678 series, which is known for its high-efficiency performance and ease of use in a wide range of applications.
Key Features
- Output Voltage: Fixed 5V with high accuracy.
- Output Current: Capable of delivering up to 5A, making it suitable for high-power applications.
- High Efficiency: Integrated features such as a low RDSON MOSFET ensure high efficiency, which can be up to 92% under certain conditions.
- Adjustable Switching Frequency: The switching frequency can be set from 260 kHz to 400 kHz, allowing flexibility in balancing efficiency and component size.
- Thermal Shutdown: Built-in thermal shutdown protection enhances the safety and reliability of the device.
- Current Limit Protection: The regulator includes current limiting to protect the device during overload conditions.
Applications
The LM2678SDX-5.0 is versatile and can be used in a variety of applications, including:
- Simple to design, off-the-shelf power supply solutions.
- High-efficiency power supplies for consumer electronics.
- On-board power supplies for embedded systems.
- Industrial power supplies requiring high reliability and performance.
Package and Availability
The LM2678SDX-5.0 is available in a TO-263 package, which is suitable for surface mount technology (SMT) and provides good thermal performance. It is widely available through Texas Instruments' distribution network, ensuring that designers can easily incorporate this regulator into their designs.
Summary
In summary, the LM2678SDX-5.0 from Texas Instruments is a reliable, high-performance step-down voltage regulator that offers a fixed 5V output with up to 5A of current. With its high efficiency, adjustable switching frequency, and integrated protection features, it stands as an excellent choice for a variety of power supply applications.