EN
  • EN
  • DE

LM26CIM5X-HHD/NOPB

Part No LM26CIM5X-HHD/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold
Switching Temperature 0°C
Accuracy ±3°C
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053279-LM26CIM5X-HHD/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-HHD/NOPB CAD Model

Description

Product Overview: LM26CIM5X-HHD/NOPB

The LM26CIM5X-HHD/NOPB is a precision, factory-calibrated temperature switch with a built-in analog temperature sensor from Texas Instruments. This versatile component is designed for a wide range of applications that require temperature monitoring and control. The LM26CIM5X-HHD/NOPB is particularly suitable for systems where reliable operation is critical under varying environmental conditions.

Key Features

  • Accuracy: The device offers high accuracy with a factory-set trip point, ensuring dependable performance without the need for external calibration.
  • Temperature Range: It operates over a wide temperature range, making it adaptable to various operating conditions.
  • Low Power Consumption: With its low power design, the LM26CIM5X-HHD/NOPB is ideal for battery-powered and energy-efficient applications.
  • Functional Versatility: The product can function as a temperature switch or an analog temperature sensor, providing flexibility in usage.
  • Output Configuration: It offers an open-drain output, which is compatible with various types of logic systems.

Applications

The LM26CIM5X-HHD/NOPB is suitable for a range of applications, including:

  • System Thermal Management
  • Over-Temperature Protection
  • Industrial Equipment
  • Consumer Electronics
  • Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM26CIM5X-HHD/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Product Packaging

The LM26CIM5X-HHD/NOPB comes in a small SOT-23 package, which is suitable for space-constrained applications. Its compact size does not compromise its performance or reliability, making it an excellent choice for designers looking to save board space without sacrificing functionality.

With its combination of precision, low power, and versatile functionality, the LM26CIM5X-HHD/NOPB from Texas Instruments is an excellent choice for designers who need a reliable and flexible temperature sensing solution.

You May Also Be Interested in

Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $11.9761
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R
Lowest to $4.4356
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Need more? Email Us
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $18.6696
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Analog Devices Inc.
Lowest to $1.6320
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5111 $52.8885
85+ $1.2399 $105.3915
125+ $1.2012 $150.1500
175+ $1.1624 $203.4200
225+ $1.1237 $252.8325
300+ $1.0074 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess