EN
  • EN
  • DE

LM26CIM5X-YPA

Part No LM26CIM5X-YPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 115°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197860-LM26CIM5X-YPA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-YPA CAD Model

Description

The LM26CIM5X-YPA is a precision, low-power temperature switch with a built-in factory-programmed temperature threshold from Texas Instruments. Designed for advanced thermal management solutions in a wide array of applications, this device is a crucial component for systems that require reliable temperature monitoring and control.

Key Features

  • Accuracy: The LM26CIM5X-YPA offers a high accuracy threshold, ensuring precise temperature regulation for critical applications.
  • Voltage Range: Operating with a supply voltage range from 2.7V to 5.5V, this device is versatile and can be integrated into various circuit designs.
  • Low Power Consumption: It is designed for energy-efficient operation, which is essential for battery-powered devices.
  • Output Type: The open-drain output of this temperature switch allows for easy interfacing with other components in a system, providing a simple solution for temperature-triggered actions.
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for diverse environments and conditions.
  • Factory-programmed: With its threshold programmed at the factory, the LM26CIM5X-YPA eliminates the need for external adjustments, simplifying the design and reducing time to market.

Applications

The robust design and accurate temperature sensing capabilities make the LM26CIM5X-YPA ideal for a variety of applications, including:

  • System Thermal Management
  • Over-Temperature Protection
  • Consumer Electronics
  • Industrial Equipment
  • Portable and Battery-Powered Devices

Product Specifications

Parameter Value
Threshold Accuracy ±3°C
Supply Voltage Range 2.7V to 5.5V
Output Type Open-Drain
Operating Temperature -40°C to +125°C

With its reliable performance and ease of use, the LM26CIM5X-YPA from Texas Instruments is an excellent choice for designers looking to incorporate temperature monitoring and control into their systems.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5018 $50.1800
245+ $0.4118 $100.8910
380+ $0.3989 $151.5820
520+ $0.3860 $200.7200
670+ $0.3732 $250.0440
900+ $0.3346 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess