EN
  • EN
  • DE

LM2700MT-ADJ/NOPB

Part No LM2700MT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 12V
Output Voltage 1.26V
Output Voltage MAX 17.5V
Output Current 2.55A (Switch)
Frequency - Switching 600kHz, 1.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1197883-LM2700MT-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2700
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2700MT-ADJ/NOPB CAD Model

Description

Product Overview: LM2700MT-ADJ/NOPB

The LM2700MT-ADJ/NOPB is a high-performance step-up PWM DC/DC converter manufactured by Texas Instruments. This component is designed to provide a flexible, efficient, and compact solution for a variety of electronic applications requiring a higher voltage output from a lower voltage input.

Key Features

  • Adjustable Output Voltage: The LM2700MT-ADJ/NOPB offers an adjustable output voltage that can be set with external resistors, making it suitable for a range of applications.
  • High Efficiency: With its integrated 1.5A, 0.3 Ohm N-Channel MOSFET, the converter achieves high efficiency, which is essential for portable and battery-powered devices.
  • Wide Input Voltage Range: This device operates over a wide input voltage range from 2.2V to 12V, accommodating various power sources and battery technologies.
  • High Switching Frequency: The LM2700MT-ADJ/NOPB operates at a high switching frequency of 600 kHz or 1.25 MHz, allowing for the use of smaller external components, thereby reducing the overall solution size.
  • Stability: The device is stable with a wide range of output capacitors, including ceramic types, providing flexibility in component selection.

Applications

The versatile nature of the LM2700MT-ADJ/NOPB makes it an ideal choice for several applications, including but not limited to:

  • Portable devices such as PDAs and cellular phones
  • Digital cameras and video recorders
  • Wireless and DSL modems
  • MP3 players
  • GPS devices

Quality and Reliability

As with all Texas Instruments products, the LM2700MT-ADJ/NOPB is designed to meet the highest standards of quality and reliability. The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) package, which is RoHS compliant and lead-free, ensuring compatibility with the latest environmental standards.

With its robust design, adjustable output, and high efficiency, the LM2700MT-ADJ/NOPB is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2674 $52.2784
38+ $2.6810 $101.8780
58+ $2.5972 $150.6376
80+ $2.5134 $201.0720
103+ $2.4296 $250.2488
138+ $2.1783 $300.6054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess