The LM2708HTLX-1.57 is a highly efficient, space-conscious step-up DC/DC converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is tailored to meet the demands of portable and compact devices that require a small footprint without sacrificing performance.
Key Features
- Adjustable Output Voltage: The device offers an adjustable output voltage range, ensuring versatility across various applications.
- High Efficiency: With its high-efficiency operation, the LM2708HTLX-1.57 minimizes power loss, making it ideal for battery-operated devices.
- Low Quiescent Current: The low quiescent current feature extends battery life by reducing the power consumption when the device is in standby mode.
- Small Package Size: Encased in a compact package, this converter is perfect for applications with limited PCB space.
Applications
The LM2708HTLX-1.57 is suitable for a wide range of applications, including but not limited to:
- Mobile Phones
- Handheld Devices
- Wireless Communication Equipment
- Portable Media Players
Technical Specifications
Parameter
Value
Output Voltage (Adjustable)
1.57V
Package Type
Micro SMD
Operating Temperature Range
-40°C to 85°C
Switching Frequency
600 kHz to 1.6 MHz (Adjustable)
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The LM2708HTLX-1.57 is designed to meet stringent industry standards, ensuring a reliable power solution for your critical applications.
Support and Resources
For additional information, application support, and technical resources, please visit the Texas Instruments website where you can access datasheets, design tools, and product support forums.