EN
  • EN
  • DE
  • IT

LM27342MY/NOPB

Part No LM27342MY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM27341/LM27342/LM27341-Q1/LM27342-Q1 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization | IC REG BUCK ADJUSTABLE 2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 18V
Output Current 2A
Switching Frequency 2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number LM27342
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197933-LM27342MY/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27342MY/NOPB CAD Model

Description

Product Overview: LM27342MY/NOPB

The LM27342MY/NOPB is a high-performance, adjustable-frequency, synchronous buck regulator integrated circuit (IC) from Texas Instruments (TI), designed to provide efficient power management solutions for a wide range of applications. This regulator offers an optimal balance between efficiency and performance, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • High Efficiency: With its synchronous buck topology, the LM27342MY/NOPB achieves high conversion efficiency, which helps in minimizing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 300 kHz to 2.5 MHz, enabling designers to optimize the regulator for efficiency or component size.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.7V to 5.5V, making it versatile for use in various applications from single-cell Li-ion batteries to fixed 3.3V or 5V power rails.
  • Output Voltage Flexibility: The output voltage is adjustable down to 0.6V, which allows for a broad range of output voltage settings suitable for today's low-voltage power requirements.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs reduces external component count and simplifies the design process.
  • Thermal Protection: It includes thermal shutdown protection, which ensures the device operates within safe temperature limits.
  • Small Package Size: The LM27342MY/NOPB is available in an 8-pin VSSOP (MSOP) package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, adhering to environmental regulations and allowing for use in a wide range of consumer and industrial markets.

Applications

The LM27342MY/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless and DSL Modems
  • Point-of-Load Power Supplies
  • FPGA and DSP Power
  • Set-Top Boxes
  • Networking Equipment

With its robust feature set and compact form factor, the LM27342MY/NOPB from Texas Instruments is an excellent choice for designers seeking a high-efficiency power solution that can meet the stringent power requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.2933

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1872 $50.3104
17+ $5.8972 $100.2524
27+ $5.7129 $154.2483
37+ $5.5286 $204.5582
47+ $5.3443 $251.1821
63+ $4.7915 $301.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess