EN
  • EN
  • DE

LM2753SD

Part No LM2753SD
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High Power Switched Capacitor Voltage Convertor/Flash LED Driver | IC LED DRIVER RGLTR DIM 10SON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 4.75V ~ 5.25V
Current - Output / Channel 400mA (Flash)
Frequency 725kHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2753
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197984-LM2753SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2753SD CAD Model

Description

The LM2753SD from Texas Instruments is a versatile and efficient LED driver IC designed to provide a high-quality lighting solution for a variety of applications. This compact, switch-mode regulated charge pump offers an ideal power source for driving white LEDs used in camera flash, backlighting in portable devices, and other lighting applications.

This device is capable of driving up to four LEDs with a total output current of 120mA. The LM2753SD operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications. It comes with an adjustable output voltage that allows for optimal efficiency and ensures the consistent brightness of LEDs regardless of battery voltage fluctuations.

One of the key features of the LM2753SD is its small footprint. Housed in a compact 10-pin WSON package, it is an excellent choice for space-constrained applications. The IC also includes an integrated 1x/1.5x mode charge pump that minimizes power loss and maximizes efficiency.

The LM2753SD offers a flexible and programmable lighting solution with its two independently controlled LED current sinks. This allows for fine-tuning of brightness levels and can be easily configured via an I2C-compatible interface. Additionally, the IC includes safety features such as overvoltage protection, thermal shutdown, and LED open/short circuit protection, ensuring reliability and longevity of the application.

With its high-efficiency operation, programmable current sinks, and robust protection features, the LM2753SD from Texas Instruments stands out as a top-tier choice for designers looking to enhance their lighting systems. Whether it's for smartphone camera flashes, handheld devices, or other portable electronics, the LM2753SD provides a dependable and adaptable solution for high-intensity LED driving requirements.

You May Also Be Interested in

Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1005 $55.0250
115+ $0.9030 $103.8450
175+ $0.8748 $153.0900
240+ $0.8466 $203.1840
310+ $0.8184 $253.7040
410+ $0.7337 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess