EN
  • EN
  • DE

LM27952SDX

Part No LM27952SDX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description White LED Adaptive 1.5X/1X Switched Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2.5V ~ 3.9V
Current - Output / Channel 30mA
Frequency 750kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x3)
Family Part Number LM27952
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198022-LM27952SDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27952SDX CAD Model

Description

The LM27952SDX is a high-efficiency, switch-mode charge pump designed by Texas Instruments that serves as a dual-display white LED driver. This advanced semiconductor is optimized to drive LEDs with consistent brightness and extend battery life in portable devices. It is commonly used in mobile phones, personal digital assistants (PDAs), and other handheld devices where efficient power management for lighting is crucial.

Key Features

  • High Efficiency: The LM27952SDX utilizes a 1x/1.5x/2x fractional charge pump to provide high efficiency across the entire range of LED forward voltages, ensuring minimal power loss and heat generation.
  • Adjustable Output: It offers a wide range of output current levels that can be easily programmed via an I2C-compatible interface, allowing for precise control of LED brightness.
  • Flexible Configuration: This device can support up to six LEDs in series, enabling it to drive two separate displays or keypad backlights with uniform intensity.
  • Integrated Protection: Built-in overvoltage, current limit, and thermal shutdown features protect the device and the LEDs from potential damage caused by abnormal operating conditions.
  • Compact Packaging: The LM27952SDX is available in a tiny, 14-bump, lead-free DSBGA package, which is ideal for space-constrained applications.

Applications

The versatility of the LM27952SDX makes it suitable for a variety of applications that require efficient, controlled illumination. These include:

  • Smartphone and Tablet Displays
  • Keypad Backlights for Mobile Devices
  • General LED Illumination
  • Portable Media Players

Technical Specifications

The LM27952SDX operates over a wide input voltage range of 2.7V to 5.5V, making it compatible with most battery technologies used in portable electronics. Its I2C-compatible interface operates at clock frequencies up to 400 kHz, allowing for quick adjustments to LED brightness levels.

Conclusion

With its high efficiency, programmable output, and compact form factor, the LM27952SDX from Texas Instruments is an excellent choice for designers looking to enhance the visual experience of portable devices while maintaining power efficiency. Its robust feature set and ease of integration make it a go-to LED driver solution for a wide range of lighting applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0455 $52.2750
105+ $0.9794 $102.8370
160+ $0.9463 $151.4080
230+ $0.8801 $202.4230
300+ $0.8470 $254.1000
370+ $0.8140 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess