EN
  • EN
  • DE

LM27966SQ

Part No LM27966SQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description White LED Driver with I2C Compatible Interface | IC LED DRIVER RGLTR DIM 24WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 2V ~ 4V
Current - Output / Channel 30mA
Frequency 1.27MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Family Part Number LM27966
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198033-LM27966SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27966SQ CAD Model

Description

The LM27966SQ from Texas Instruments is a highly integrated charge-pump-based, dual-display white LED driver designed to cater to the illumination requirements of sub-display and main display in mobile handsets and portable devices. This compact, efficient, and versatile component is engineered to enhance screen visibility and user experience with its adjustable brightness levels for both displays.

Key Features

  • Dual Display Drive Capability: The LM27966SQ can simultaneously drive both a main and sub-display, providing consistent lighting across device screens.
  • Charge Pump Technology: The device utilizes a 1x/1.5x fractional charge pump, ensuring high efficiency and uniform brightness even under varying input voltage conditions.
  • Adjustable Brightness: With an I2C-compatible interface, the brightness levels of the LEDs can be adjusted in 32 exponential dimming steps, allowing for precise control of display backlighting.
  • Independent LED Control: The driver supports independent control of up to six LEDs in two groups, enabling customization of lighting for different display sizes and configurations.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, ensuring reliability and longevity.
  • Small Footprint: The LM27966SQ is available in a tiny, lead-free 24-bump DSBGA package, making it ideal for space-constrained applications.

Applications

The LM27966SQ is suitable for a wide range of applications that require dual-display illumination with low power consumption. It is particularly well-suited for:

  • Smartphones and Feature Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Other Portable Devices with Dual Displays

Conclusion

With its dual-display drive capability, efficient charge pump technology, and fine-grained brightness control, the LM27966SQ from Texas Instruments stands out as a premier solution for mobile and portable device manufacturers looking for a reliable and versatile LED driver. Its small package size combined with thermal protection features makes it an excellent choice for designers aiming to enhance the visual performance of their devices without compromising on space or device safety.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1009 $52.7153
40+ $2.5443 $101.7720
61+ $2.4648 $150.3528
84+ $2.3853 $200.3652
109+ $2.3058 $251.3322
146+ $2.0673 $301.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess