EN
  • EN
  • DE

LM2825N-5.0

Part No LM2825N-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2825 Integrated Power Supply 1A DC-DC Converter | IC REG BUCK 5V 1A 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number LM2825
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1198047-LM2825N-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2825N-5.0 CAD Model

Description

Overview of Texas Instruments LM2825N-5.0

The Texas Instruments LM2825N-5.0 is a highly integrated power converter solution designed for ease of use in a wide range of applications. This integrated circuit (IC) is part of the LM2825 series and is a step-down voltage regulator that delivers a fixed output voltage of 5.0V. The device is capable of driving a 1A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2825N-5.0 provides a stable 5.0V output, making it suitable for logic circuits and other standard 5V applications.
  • Output Current: This IC can supply up to 1A of output current, catering to moderate power requirements.
  • High Efficiency: The device is designed for high efficiency, which minimizes heat generation and allows for a more compact system design.
  • Integrated Functions: It includes features such as a power switch, oscillator, voltage reference, error amplifier, over-temperature protection, and short-circuit protection all within a single package.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 200 kHz, allowing flexibility in the choice of inductor and capacitor sizes.

Applications

The LM2825N-5.0 is versatile and can be used in various applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators to replace linear regulators
  • Positive to negative converters (Buck-Boost)

Package and Reliability

Encased in an 8-pin PDIP (Plastic Dual-In-Line Package), the LM2825N-5.0 is designed for through-hole mounting, making it ideal for prototyping and production in standard circuit boards. Its robust design ensures reliability and long-term performance, even in demanding conditions.

Conclusion

With its comprehensive feature set and ease of use, the Texas Instruments LM2825N-5.0 is an excellent choice for designers looking for a compact, efficient, and reliable power conversion solution. Its ability to provide a consistent 5V output with up to 1A of current makes it a versatile component for a multitude of power management tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess