EN
  • EN
  • DE

LM2840XMKX-ADJL/NOPB

Part No LM2840XMKX-ADJL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.1A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 34V
Output Current 100mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 1053398-LM2840XMKX-ADJL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2840XMKX-ADJL/NOPB CAD Model

Description

Product Overview: LM2840XMKX-ADJL/NOPB

The LM2840XMKX-ADJL/NOPB is a high-quality, versatile DC-DC buck (step-down) converter integrated circuit, manufactured by Texas Instruments. This product is designed to provide a reliable and efficient voltage regulation solution for a wide range of electronic applications. The adjustable output voltage feature allows for a customizable voltage setting, making it suitable for powering various devices that require different voltage levels.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to Vin, providing flexibility for different power requirements.
  • High Efficiency: With an efficiency of up to 95%, this buck converter ensures minimal power loss during voltage conversion.
  • Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, accommodating a broad spectrum of power sources.
  • Output Current Capability: It is capable of delivering up to 400mA of continuous output current, sufficient for a variety of low-power applications.
  • Thermal Protection: Integrated thermal shutdown functionality helps protect the device from overheating, enhancing its reliability and lifespan.
  • Frequency Synchronization: The converter allows for frequency synchronization, which can help to minimize electromagnetic interference (EMI).

Applications

The LM2840XMKX-ADJL/NOPB is suitable for use in multiple applications, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Industrial power supplies
  • Automotive electronics
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2840XMKX-ADJL/NOPB is no exception. The device is RoHS compliant and is offered in an environmentally friendly "green" mold compound. The package is a space-saving SOT-6, which is suitable for compact PCB layouts. With Texas Instruments' reputation for reliability, this product is an excellent choice for designers looking for a high-performance voltage regulator solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2295 $50.7540
29+ $3.4704 $100.6416
45+ $3.3619 $151.2855
62+ $3.2535 $201.7170
80+ $3.1450 $251.6000
107+ $2.8197 $301.7079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,415 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess