EN
  • EN
  • DE

LM2842XQMK/NOPB

Part No LM2842XQMK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2840/LM2841/LM2842/ LM2840-Q1/LM2841-Q1/LM2842-Q1 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT | IC REG BUCK ADJ 600MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 0.765V
Maximum Output Voltage 34V
Output Current 600mA
Switching Frequency 550kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM2842
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198084-LM2842XQMK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2842XQMK/NOPB CAD Model

Description

Product Overview: LM2842XQMK/NOPB

The LM2842XQMK/NOPB is a high-performance, pulse-width-modulated (PWM) step-down DC/DC converter from Texas Instruments, designed to meet the needs of a wide range of applications. This compact and efficient power management integrated circuit (IC) is well-suited for converting a higher DC voltage to a lower DC voltage with a high degree of accuracy and reliability.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which allows it to cater to various applications that require different voltage levels.
  • High Efficiency: With its ability to deliver up to 2A of continuous load current, the LM2842XQMK/NOPB achieves high efficiency, making it an ideal choice for battery-powered devices.
  • Stable Operation: It features a stable operation with ceramic capacitors, ensuring reliable performance across different conditions.
  • Frequency Synchronization: The IC supports frequency synchronization, which helps in reducing electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the safety and longevity of the product.
  • Current Limit Protection: It includes current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The versatility of the LM2842XQMK/NOPB makes it suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • Embedded systems
  • Point-of-load conversions
  • Networking and telecommunications equipment
  • Automotive applications

Package and Quality

The LM2842XQMK/NOPB is available in a compact, thermally enhanced 10-pin VSON package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. As a product of Texas Instruments, it meets high-quality standards and is compliant with RoHS regulations, ensuring both environmental friendliness and reliability for end-users.

With its advanced features and robust design, the LM2842XQMK/NOPB from Texas Instruments stands out as a high-efficiency power solution for a diverse range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9955 $50.9235
41+ $2.4579 $100.7739
63+ $2.3811 $150.0093
87+ $2.3043 $200.4741
113+ $2.2274 $251.6962
151+ $1.9970 $301.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess