EN
  • EN
  • DE

LM2852XMXA-1.8

Part No LM2852XMXA-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator | IC REG BUCK 1.8V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 2A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198092-LM2852XMXA-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852XMXA-1.8 CAD Model

Description

Product Overview: LM2852XMXA-1.8

The LM2852XMXA-1.8 is a high-efficiency synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous power supply requirements of modern electronic devices. This compact and versatile power management IC is capable of delivering up to 2A of continuous output current with an input voltage range of 2.95V to 5.5V, making it suitable for a wide array of applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits.
  • High Efficiency: With an integrated synchronous rectifier, the LM2852XMXA-1.8 achieves high efficiency, which helps in reducing power loss and heat generation.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency from 1.5MHz to 4MHz, allowing designers to optimize the performance for their specific application.
  • Load Regulation: Excellent load regulation maintains stable output voltage despite variations in the load current.
  • Thermal Performance: The device comes in a thermally enhanced 14-pin WSON package, which provides improved heat dissipation for reliable operation under high power conditions.
  • Power Good Output: A 'power good' output signal is provided, which can be used for power sequencing and voltage monitoring.
  • Protection Features: It includes built-in protection features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and reliability of the power supply.

Applications

The LM2852XMXA-1.8 is suited for a variety of applications, including but not limited to:

  • Point-of-Load Conversions
  • FPGAs and DSPs Power Supplies
  • Networking and Telecommunication Equipment
  • Portable and Battery-Powered Devices

Conclusion

With its robust feature set and flexible design options, the LM2852XMXA-1.8 from Texas Instruments stands out as an excellent choice for designers looking for a reliable and efficient power solution. Its small footprint and high level of integration make it particularly well-suited for space-constrained applications that require a stable and efficient power supply.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess