EN
  • EN
  • DE

LP8340CLDX-ADJ

Part No LP8340CLDX-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout, Low IQ, 1.0A CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1204038-LP8340CLDX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8340CLDX-ADJ CAD Model

Description

The LP8340CLDX-ADJ is a low-dropout (LDO) linear regulator manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed to provide a stable, adjustable output voltage from a higher input voltage, while maintaining high efficiency and low quiescent current. This LDO is ideal for battery-powered applications, portable devices, and other systems where power conservation is critical.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and laptops to regulate voltage and extend battery life.
  • Portable Electronics: Found in MP3 players, digital cameras, and other handheld devices.
  • Post-Regulation for Switching Power Supplies: Provides a clean, stable voltage for sensitive analog circuits after a switching regulator.
  • Microcontroller Power Supplies: Regulates the voltage supplied to microcontrollers and microprocessors.
  • Noise-Sensitive Applications: Used in audio equipment and RF circuits where clean power is essential.

Features

  • Adjustable Output Voltage: Allows the output voltage to be set to a specific value using external resistors.
  • Low Dropout Voltage: Maintains regulation with only a small difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Improved Efficiency: Minimizes power loss and reduces heat generation.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features prevent damage from faults.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.

Additional Details

The LP8340CLDX-ADJ is typically available in a small surface-mount package. It supports an input voltage range typically between 2.5V and 5.5V, making it suitable for a wide range of applications. The adjustable output voltage can be set using external resistors, allowing for flexibility in system design. The regulator's low noise characteristics make it particularly well-suited for powering sensitive analog and RF circuits. Its ability to operate with ceramic capacitors reduces the overall size and cost of the power supply circuit. Key specifications include a dropout voltage of typically 120mV at 300mA, and a quiescent current of around 55µA. This LDO is a popular choice for applications requiring high efficiency, low noise, and adjustable output voltage.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess