EN
  • EN
  • DE

LM285BXM-1.2/NOPB

Part No LM285BXM-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198138-LM285BXM-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM285BXM-1.2/NOPB CAD Model

Description

Product Overview: Texas Instruments LM285BXM-1.2/NOPB

The LM285BXM-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This two-terminal series voltage reference operates with a nominal voltage of 1.2 volts and features an extended operating current range from 15µA to 20mA, making it a versatile component for power-sensitive designs.

With a typical temperature coefficient of only 20ppm/°C and an initial accuracy of 1%, the LM285BXM-1.2/NOPB ensures reliable performance across a wide temperature range, from -40°C to +85°C. Its low dynamic impedance and good temperature stability are achieved through the use of a bandgap voltage reference and a temperature-compensation circuitry, which contribute to its robust performance in closed-loop systems.

Designed in a small SOT-23 package, the LM285BXM-1.2/NOPB is ideal for space-constrained applications. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for environmentally sensitive projects and for manufacturers adhering to strict ecological regulations.

The LM285BXM-1.2/NOPB is commonly used in portable and battery-powered devices due to its low power consumption. It is also an excellent choice for voltage monitoring, current loop control systems, and analog-to-digital converters (ADCs) where precise voltage reference is critical. Furthermore, its ease of use and minimal external components requirement make it a popular choice for applications such as power supplies, instrumentation, and process control systems.

As a product of Texas Instruments, a leader in semiconductor solutions, the LM285BXM-1.2/NOPB is backed by extensive technical support and documentation. Engineers and designers can rely on this voltage reference to deliver consistent performance and durability, ensuring the longevity and reliability of their electronic products.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their customer service and sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess