EN
  • EN
  • DE

ADM1030ARQZ-REEL7

Part No ADM1030ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SNSR TEMP/FAN PWM CTRL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C, ±1°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014482-ADM1030ARQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQZ-REEL7 CAD Model

Description

ON Semiconductor ADM1030ARQZ-REEL7

The ADM1030ARQZ-REEL7 is a sophisticated thermal monitor and fan speed controller IC from ON Semiconductor. Designed to interface with a system's thermal sensors, it provides precise temperature monitoring and fan control, ensuring optimal performance and reliability of electronic components. This device is particularly suitable for applications within computers, servers, telecommunications, and other electronics that require efficient thermal management.

The ADM1030ARQZ-REEL7 is capable of monitoring two temperature zones, one via an internal sensor and the other through an external diode-connected transistor, typically used to monitor the temperature of a CPU or another critical component. The temperature readings are highly accurate, and the device can adjust the speed of one or two fans accordingly to maintain the desired temperature range.

This integrated circuit features an SMBus interface for communication with the host system, allowing for programmable temperature thresholds, fan speed profiles, and alarm settings. The ADM1030ARQZ-REEL7 also provides a PWM (pulse-width modulation) output for precise fan speed control, reducing acoustic noise and power consumption when full fan speed is not required.

Packaged in a QSOP-16 package, the ADM1030ARQZ-REEL7 is offered in tape and reel form, denoted by the "REEL7" suffix, making it ideal for automated manufacturing processes. The device operates over a wide supply voltage range and features built-in safety functions such as over-temperature protection and fan fault detection, which help protect the system and ensure continued operation even under adverse conditions.

In summary, the ADM1030ARQZ-REEL7 from ON Semiconductor is a versatile and efficient solution for thermal management and fan control in a variety of electronic systems. Its advanced features and reliability make it an essential component for system designers looking to enhance system stability and extend the lifespan of electronic components through effective thermal regulation.

You May Also Be Interested in

ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4992 $59.4944
17+ $6.9738 $118.5546
26+ $6.7558 $175.6508
36+ $6.5379 $235.3644
46+ $6.3199 $290.7154
62+ $5.6662 $351.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess