The LT1584CT-3.6#PBF from Analog Devices Inc. is a high-performance low dropout (LDO) linear voltage regulator that offers a fast transient response and is designed to maintain a consistent output voltage. This particular model provides a fixed output voltage of 3.6V, making it an ideal choice for applications requiring a stable power supply with minimal voltage variation.
Key Features:
- Output Voltage: Fixed at 3.6V, ensuring a stable and precise voltage supply for sensitive electronic circuits.
- Dropout Voltage: Low dropout performance, which means it can regulate the output voltage even when the input-to-output differential is minimal.
- Current Capacity: Capable of delivering up to 7A of continuous output current, suitable for powering a wide range of devices.
- Thermal Performance: Equipped with an excellent thermal regulation feature to maintain stability over a wide range of operating temperatures.
- Protection Features: Includes overcurrent and overtemperature protection to safeguard the device and the load from potential damage.
- Package: The component comes in a TO-220 package, known for its robustness and ease of mounting on printed circuit boards.
Applications:
This regulator is versatile and can be used in various applications, including but not limited to:
- High-efficiency linear power supplies
- Post-regulation for switching supplies
- Battery chargers
- Computer add-on cards
- High-current power distribution systems
Product Quality and Reliability:
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT1584CT-3.6#PBF is no exception. It is RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations. With its robust design and built-in protection features, this LDO regulator is an excellent choice for designers looking for a reliable power management solution.